0031.8002 Fuses & Fuse Accessories by Schurter

FUSE HOLDER 32X6MM

Status: Unknown
Series: OG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
1,845
in stock
Buy Now
Logo for element14
element14
from US$1.99
1,845
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
1,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.53
761
in stock
Buy Now
Logo for Micros
Micros
from US$1.21
100
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.97
-
Buy Now
Logo for RS
RS
from US$1.97
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.09
-
Buy Now
Logo for Sager
Sager
from US$1.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fuse Holder Type Cartridge Fuse Holder
Fuse Current 16A
Fuse Size Held 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0
Holder Terminals Through Hole
No. of Fuses 1Fuses
Product Range OG Series
Voltage Rating VAC 250V
Voltage Rating V DC -
SVHC No SVHC (15-Jan-2019)
Current Rating 10A
Fuse Size Metric 6.3mm x 32mm

Alternative Descriptions

FUSE HOLDER, 32X6MM | element14
Og (Holder) 6.3X32/Carton Box |Schurter 0031.8002 | Newark Electronics
Fuse holder | Transfer Multisort Elektronik
FUSEHOLDER BLACK 6.3X32 OG | Rutronik
OG FUSEHOLDER 6.3X32 | RS
Fuse Block | RS Americas
OG HOLDER 6.3X32 | TTI Europe
Fuse Holder FUSE-HOLDER OG | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0031.8002?

Additional datasheets, footprints and schematics for 0031.8002 are listed on our Part Details page. You can also find images and similar parts to 0031.8002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0031.8002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.8002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0031.8002 fall under?

The 0031.8002 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.

Can I view similar or alternative parts?

You can view similar parts to 0031.8002 when available in the Fuse Holders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.8002 you can contact the distributor directly for product support, shipping queries etc.

Is the 0031.8002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0031.8002 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Micros have stock available or on a lead time for 0031.8002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0031.8002 often in real-time on the comparison pages.

What if I can't find stock of 0031.8002?

You can fill out our help required form which you can use to request a quote for 0031.8002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay