Status: | Unknown |
---|---|
Series: | OMH 125 Series |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
630
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
1,300
in stock
|
Buy Now | |
Sager
from US$0.66
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
834
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
92
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 5A |
Holder Terminals | Surface Mount |
No. of Fuses | 1Fuses |
Product Range | OMH 125 Series |
Voltage Rating VAC | 125V |
RoHS Compliant | Yes |
OMH 125V Holder for OMF/OMT SMT | Rutronik |
Fuse Holder FUSE-HOLDER OMH 125V | Sager |
Fuse holder | Transfer Multisort Elektronik |
OMF63 SMD fuse holder | RS |
OMH 125 FUSEHOLDER OMF63/125 | TTI Europe |
Omh 125 Rohs Compliant: Yes |Schurter 0031.7701.11 | Newark Electronics |
OMH 125 FUSEHOLDER OMF63/125 IP 00 | Avnet America |
Fuse Block, 1-Pole, 125VAC, 5A, Solder SMT Term., PCB Mnt, for OMF63/125, OMT125 | Schurter 0031.7701.11 | RS Americas |
Schurter Open Fuse Holder SMD 7.4 x 3.1 | Distrelec |
12 x 6 mm OMH 125 Non Resettable Fuse Kit | Future Electronics |
Where can I find additional details, specifications and documents for a 0031.7701.11?
Additional datasheets, footprints and schematics for 0031.7701.11 are listed on our Part Details page. You can also find images and similar parts to 0031.7701.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.7701.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.7701.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.7701.11 fall under?
The 0031.7701.11 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.7701.11 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.7701.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.7701.11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.7701.11 have stock available?
Authorised distributors including Rutronik, Sager, Transfer Multisort Elektronik, RS and TTI Europe have stock available or on a lead time for 0031.7701.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.7701.11 often in real-time on the comparison pages.
What if I can't find stock of 0031.7701.11?
You can fill out our help required form which you can use to request a quote for 0031.7701.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.