Status: | Unknown |
---|---|
Series: | FMS Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
450
in stock
|
Buy Now | |
Sager
from US$0.45
|
34,633
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
22,700
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
11,283
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
9,894
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
5,100
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
4,415
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,865
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
1,691
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,651
in stock
|
Buy Now | |
element14
from US$0.50
|
1,651
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,651
in stock
|
Buy Now | |
Micros
from US$0.42
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100
in stock
|
Buy Now |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | - |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | FMS Series |
Voltage Rating VAC | 250V |
Voltage Rating VDC | 125V |
Fuse Size | FMS |
Fuse Holder 250VAC PCB | Sager |
0031.7601.BF FUSE HOLDER | Rutronik |
FMS FUSEHOLDER Microfuse IP 40 | Avnet America |
Fuse holder | Transfer Multisort Elektronik |
FMS FUSEHOLDER MICROFUSE IP 40 | TTI Europe |
FMS ╪9.5 mm 6.3 A 250 V Open Design Through Hole Fuseholder | Future Electronics |
Schurter Micro fuse holder 250 VAC/VDC | Distrelec |
Fuseholder, 250V, 6.3A, Thermoplastic, FMS, Gold Plated, PCB, FMS 125V Series | Schurter 0031.7601 | RS Americas |
Fuse Holder, Pcb Mount | Newark Electronics |
Hldr | RS |
Fuse Holder | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a 0031.7601?
Additional datasheets, footprints and schematics for 0031.7601 are listed on our Part Details page. You can also find images and similar parts to 0031.7601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.7601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.7601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.7601 fall under?
The 0031.7601 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.7601 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.7601 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.7601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.7601 have stock available?
Authorised distributors including Sager, Rutronik, Avnet America, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 0031.7601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.7601 often in real-time on the comparison pages.
What if I can't find stock of 0031.7601?
You can fill out our help required form which you can use to request a quote for 0031.7601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.