Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Fuse Holder Strip |
---|---|
For Use With | Schurter Fuse Holders - Open Design |
Fuse Current | 10A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size | 5 x 20 mm |
Fuse Size Held | 5mm x 20mm |
RoHS Compliant | Yes |
Fuse Holder Strip | Newark Electronics |
UH FUSEHOLDER 5X20 IP 00 | Avnet America |
Fuse Block,10-Pole,600VAC/DC,10A, SolderTerminal, Screw Mnt, for 5x20mm, UL94V-0 | Schurter 0031.5010 | RS Americas |
Fuse Holder UH STRIP 10 UNITS | Sager |
Where can I find additional details, specifications and documents for a 0031.5010?
Additional datasheets, footprints and schematics for 0031.5010 are listed on our Part Details page. You can also find images and similar parts to 0031.5010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.5010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.5010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.5010 fall under?
The 0031.5010 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0031.5010 when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.5010 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.5010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.5010 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 0031.5010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.5010 often in real-time on the comparison pages.
What if I can't find stock of 0031.5010?
You can fill out our help required form which you can use to request a quote for 0031.5010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.