Status: | Unknown |
---|---|
Series: | FBS2 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.89
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
319
in stock
|
Buy Now | |
Distrelec
from US$2.59
|
251
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.08
|
167
in stock
|
Buy Now | |
Rutronik
from US$1.52
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
RS Americas
from US$5.48
|
-
|
Buy Now | |
element14
from US$4.38
|
-
|
Buy Now | |
Sager
from US$2.81
|
-
|
Buy Now | |
Farnell
from US$3.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | FBS2 Series |
Voltage Rating VAC | 250V |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
FBS2 Series 250 V 10 A 5 x 20 mm Horizontal Cartridge Fuse Holder | Future Electronics |
Schurter 0031.3981 FBS2 Horizontal Slotted Fuseholder 5x20mm IP40 | Rapid Electronics |
Schurter Fuse Holder 5 x 20 mm 10MOhm 250V 10A Black Thermoplastic PCB IP40 | Distrelec |
Fuseholder 5x20mm FBS PCB | RS |
Fuse holder | Transfer Multisort Elektronik |
FBS2 Holder IP40 THT hor. Slot | Rutronik |
FBS2 FUSEHOLDER 5X20 IP 40 | Avnet America |
Fuseholder, Slot Knob, 10A, Solder THT, PCB, 5 x 20mm, Medical, FBSI Series | Schurter 0031.3981 | RS Americas |
Fuse Holder FBS2 SLOTTED | Sager |
Where can I find additional details, specifications and documents for a 0031.3981?
Additional datasheets, footprints and schematics for 0031.3981 are listed on our Part Details page. You can also find images and similar parts to 0031.3981 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.3981 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.3981 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.3981 fall under?
The 0031.3981 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.3981 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.3981 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.3981 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.3981 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 0031.3981.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.3981 often in real-time on the comparison pages.
What if I can't find stock of 0031.3981?
You can fill out our help required form which you can use to request a quote for 0031.3981 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.