Status: | Unknown |
---|---|
Series: | FAF Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.60
|
102
in stock
|
Buy Now | |
Sager
from US$3.14
|
15,040
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
12,900
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
759
in stock
|
Buy Now | |
Avnet America
from US$3.13
|
759
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
689
in stock
|
Buy Now | |
element14
from US$3.32
|
502
in stock
|
Buy Now | |
Distrelec
from US$3.17
|
245
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
185
in stock
|
Buy Now | |
Schukat Electronic
from US$1.79
|
161
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
99
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now | |
Avnet Asia
from US$2.65
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 12A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | FAF Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2019) |
Fuse Size Metric | 5mm x 20mm |
Fuse Holder FAF SLOTTED HLDR | Sager |
FAF Holder IP40 THT vert. Slot | Rutronik |
Faf, Ip 40, 38.4 Mm, Slotted, Thermoplastic, Straight, 250 Vac, Pcb, Fuseholder, 5 X 20 Mm, Shocksafe Rohs Compliant: Yes |Schurter 0031.3751 | Newark Electronics |
FAF FUSEHOLDER 5X20 IP 40 | Avnet America |
Fuse holder | Transfer Multisort Elektronik |
FUSEHOLDER,5X20MM,SLOTTED PCB | element14 |
Schurter Fuse Holder 5 x 20 mm 10MOhm 250V 6.3A Black Thermoplastic PCB IP40 / IP54 | Distrelec |
5 x 20 mm 6.3 A Shock Safe Straight Slot Knob Cap Fuse Holder | Future Electronics |
PC Fuse Holder VDE 5x20 Vertical IP40 | Schukat Electronic |
Fuseholder, Slot Knob, 12A 250VAC, Solder, PCB, 5 x 20mm, FAF Series | Schurter 0031.3751 | RS Americas |
FAF ENSEMBLE-PORTEUR 5X20 IP 4 | TTI Europe |
Where can I find additional details, specifications and documents for a 0031.3751?
Additional datasheets, footprints and schematics for 0031.3751 are listed on our Part Details page. You can also find images and similar parts to 0031.3751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.3751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.3751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.3751 fall under?
The 0031.3751 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.3751 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.3751 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.3751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.3751 have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 0031.3751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.3751 often in real-time on the comparison pages.
What if I can't find stock of 0031.3751?
You can fill out our help required form which you can use to request a quote for 0031.3751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.