Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.28
|
200
in stock
|
Buy Now | |
Future Electronics
from US$6.86
|
2,700
in stock
|
Buy Now | |
Schukat Electronic
from US$1.87
|
1,963
in stock
|
Buy Now | |
TTI Europe
from US$2.04
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
969
in stock
|
Buy Now | |
Rutronik
from US$1.67
|
700
in stock
|
Buy Now | |
Distrelec
from US$7.17
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$9.57
|
100
in stock
|
Buy Now | |
Micros
from US$2.00
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now | |
RS Americas
from US$9.74
|
-
|
Buy Now | |
Sager
from US$7.08
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
5 x 20 mm 6.3 A Fingergrip Shock Safe Straight Slot Knob Cap Fuse Holder | Future Electronics |
PC Fuse Holder VDE 5x20 Vertical IP40 | Schukat Electronic |
Fuse holder | Transfer Multisort Elektronik |
FAP Holder IP40 THT vert. Slot | Rutronik |
Schurter Fuse Holder 5 x 20 mm 10MOhm 250V 6.3A Black Thermoset PCB IP40 | Distrelec |
Fap Fuseholder 5X20 Ip 40 Rohs Compliant: Yes |Schurter 0031.3601 | Newark Electronics |
Fuseholder | RS Americas |
Fuse Holder FAP F'GRIP/SLOT | Sager |
Where can I find additional details, specifications and documents for a 0031.3601?
Additional datasheets, footprints and schematics for 0031.3601 are listed on our Part Details page. You can also find images and similar parts to 0031.3601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.3601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.3601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.3601 fall under?
The 0031.3601 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 0031.3601 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.3601 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.3601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.3601 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, TTI Europe, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for 0031.3601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.3601 often in real-time on the comparison pages.
What if I can't find stock of 0031.3601?
You can fill out our help required form which you can use to request a quote for 0031.3601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.