Status: | Unknown |
---|---|
Series: | FAU Series |
RoHS: | Compliant |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
200
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
459
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
124
in stock
|
Buy Now | |
RS Americas
from US$3.51
|
33
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
-
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
Sager
from US$2.09
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/4" x 1.1/4", 6.3mm x 32mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | FAU Series |
RoHS Compliant | Yes |
Schurter Fuse Holder 5 x 20 mm / 6.3 x 32 mm 10MOhm 250V 10A Black Thermoplastic PCB IP40 | Distrelec |
Fuseholder | RS |
Fuse holder | Transfer Multisort Elektronik |
Fuseholder, 250V, 10A, Thermoplastic, Fuseholder, Tin Plated, PCB, FAB Series | Schurter 0031.3581 | RS Americas |
FAU FUSEHOLDER 6.3X32 IP 40 | Avnet Abacus |
Fuse Holder, 6.3 X 32Mm, Pcb Mount | Newark Electronics |
6.3 x 32 mm 10 A Shock Safe Slot Knob Cap Kicked Fuse Holder | Future Electronics |
Fuse Holder FAU FUSEHOLDER 6.3X32 IP 40 | Sager |
Where can I find additional details, specifications and documents for a 0031.3581?
Additional datasheets, footprints and schematics for 0031.3581 are listed on our Part Details page. You can also find images and similar parts to 0031.3581 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.3581 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.3581 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.3581 fall under?
The 0031.3581 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.3581 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.3581 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.3581 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.3581 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, RS Americas and Avnet Abacus have stock available or on a lead time for 0031.3581.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.3581 often in real-time on the comparison pages.
What if I can't find stock of 0031.3581?
You can fill out our help required form which you can use to request a quote for 0031.3581 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.