Status: | Unknown |
---|---|
Series: | FUA Series |
RoHS: | Unknown |
Prices starting from US$8.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.62
|
No stock
|
Buy Now | |
Distrelec
from US$10.02
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$14.56
|
-
|
Buy Now | |
Future Electronics
from US$11.32
|
-
|
Buy Now | |
Avnet America
from US$10.38
|
-
|
Buy Now | |
RS Americas
from US$17.25
|
-
|
Buy Now | |
Sager
from US$10.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | FUA Series |
Voltage Rating VAC | 500V |
Voltage Rating V DC | 600V |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | UL Recognised VDA |
Body Length | 61.1mm |
External Depth | 19mm |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Termination Type | Through Hole |
Schurter Fuse Holder 5 x 20 mm 10MOhm 500V 16A Black Thermoset PCB IP40 | Distrelec |
Fuse Holder, 600 V, 500 V, 30 A, Cartridge Fuse Holder, Through Hole, 1 |Schurter 0031.2560 | Newark Electronics |
FUSE HLDR CARTRIDGE 600V 30A PCB | Future Electronics |
FUA FUSEHOLDER 5X20 IP 40 | Avnet America |
Shock-Safe Vertical Fuse Holder, Slot Knob, 30A, 250V, 5x20mm | Schurter 0031.2560 | RS Americas |
Fuse Holder FUA FUSEHOLDER 5X20 IP 40 | Sager |
FUSEHOLDER, PCB, 5X20MM | Farnell |
Where can I find additional details, specifications and documents for a 0031.2560?
Additional datasheets, footprints and schematics for 0031.2560 are listed on our Part Details page. You can also find images and similar parts to 0031.2560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.2560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.2560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.2560 fall under?
The 0031.2560 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.2560 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.2560 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.2560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.2560 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 0031.2560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.2560 often in real-time on the comparison pages.
What if I can't find stock of 0031.2560?
You can fill out our help required form which you can use to request a quote for 0031.2560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.