Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 30A |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 600V |
Voltage Rating VDC | 600V |
Fuse Size Metric | 5mm x 20mm |
RoHS Compliant | Yes |
Power Entry Connector | Newark Electronics |
Schurter Fuse Holder 5 x 20 mm 10MOhm 250V 16A Black Thermoset Panel Mount IP40 / IP67 | Distrelec |
FIZ Fuseholder 5x20 IP 40 | Avnet America |
Fuseholder | RS Americas |
Fuse Holder FIZ SLOTTED IP40 | Sager |
Where can I find additional details, specifications and documents for a 0031.2203?
Additional datasheets, footprints and schematics for 0031.2203 are listed on our Part Details page. You can also find images and similar parts to 0031.2203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.2203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.2203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.2203 fall under?
The 0031.2203 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.2203 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.2203 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.2203 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.2203 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America, RS Americas and Sager have stock available or on a lead time for 0031.2203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.2203 often in real-time on the comparison pages.
What if I can't find stock of 0031.2203?
You can fill out our help required form which you can use to request a quote for 0031.2203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.