Status: | Unknown |
---|---|
Series: | FEU Series |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
596
in stock
|
Buy Now | |
element14
from US$1.43
|
596
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
256
in stock
|
Buy Now | |
Avnet America
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.37
|
-
|
Buy Now | |
Sager
from US$1.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | FEU Series |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | element14 |
Fuse holder | Transfer Multisort Elektronik |
FEU SOCKET 5X20/6.3X32 IP 40 | Avnet America |
Fuse Holder 20A 250VAC Panel Mount Solder Lug Box | Future Electronics |
Shock-Safe Panel Mount FEU Fuse Holder 5X20mm or 6.3X32mm, Quick Connect | Schurter 0031.1694 | RS Americas |
Fuse Holder FEU HOLDER SPEC. | Sager |
Where can I find additional details, specifications and documents for a 0031.1694?
Additional datasheets, footprints and schematics for 0031.1694 are listed on our Part Details page. You can also find images and similar parts to 0031.1694 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1694 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1694 fall under?
The 0031.1694 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.1694 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1694 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1694 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1694 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 0031.1694.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1694 often in real-time on the comparison pages.
What if I can't find stock of 0031.1694?
You can fill out our help required form which you can use to request a quote for 0031.1694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.