Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
500
in stock
|
Buy Now | |
Sager
from US$1.36
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
274
in stock
|
Buy Now | |
element14
from US$1.42
|
274
in stock
|
Buy Now | |
Farnell
from US$1.94
|
274
in stock
|
Buy Now | |
RS Americas
from US$2.08
|
102
in stock
|
Buy Now | |
Distrelec
from US$1.25
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
9
in stock
|
Buy Now | |
Rutronik
from US$1.16
|
-
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/5" x 4/5" 1/4" x 1-1/4" 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 250V |
FEU SOCKET 5X20/6.3X32 | RS |
Fuse Holder SOCKET FEU 5X20 & | Sager |
Feu Socket 5X20/6.3X32 Ip 40 | Newark Electronics |
Fuseholder,250VAC,10A, QC Term.,Panel Mnt,90-Deg.,IP40,5x20/6.3x32mm, Cap Required | Schurter 0031.1693 | RS Americas |
Schurter Fuse Holder 5 x 20 mm / 6.3 x 32 mm 10MOhm 250V 10A Black Thermoplastic Panel Mount IP40 | Distrelec |
Fuse holder | Transfer Multisort Elektronik |
FEU Holder IP40 Quickcon no cap | Rutronik |
Where can I find additional details, specifications and documents for a 0031.1693?
Additional datasheets, footprints and schematics for 0031.1693 are listed on our Part Details page. You can also find images and similar parts to 0031.1693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1693 fall under?
The 0031.1693 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.1693 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1693 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1693 have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0031.1693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1693 often in real-time on the comparison pages.
What if I can't find stock of 0031.1693?
You can fill out our help required form which you can use to request a quote for 0031.1693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.