Status: | Unknown |
---|---|
Series: | FEC Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.93
|
4,521
in stock
|
Buy Now | |
Sager
from US$3.12
|
6,200
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
5,400
in stock
|
Buy Now | |
TTI Europe
from US$2.09
|
700
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.87
|
387
in stock
|
Buy Now | |
element14
from US$3.45
|
331
in stock
|
Buy Now | |
Farnell
from US$3.94
|
331
in stock
|
Buy Now | |
RS Americas
from US$5.24
|
34
in stock
|
Buy Now | |
Rutronik
from US$1.14
|
-
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
Avnet Asia
from US$2.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/5" x 4/5" 1/4" x 1-1/4" 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | FEC Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | Lead (15-Jan-2019) |
Fuse Holder SOCKET FEC 5X20 & Cap Required | Sager |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
Fuseholder | RS |
FEC SOCKET 5X20/6.3X32 IP 40 | TTI Europe |
Schurter Fuse Holder 5 x 20 mm / 6.3 x 32 mm 10MOhm 500V 10A Black Thermoset Panel Mount IP40 | Distrelec |
Fuse holder | Transfer Multisort Elektronik |
FUSE HOLDER 10A, PANEL MT | element14 |
Fuse Holder, 500V AC, 10A, Cylindrical, Solder Terminals, FEC Series | Schurter 0031.1631 | RS Americas |
FEC Holder 500V panel mount | Rutronik |
Where can I find additional details, specifications and documents for a 0031.1631?
Additional datasheets, footprints and schematics for 0031.1631 are listed on our Part Details page. You can also find images and similar parts to 0031.1631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1631 fall under?
The 0031.1631 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.1631 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1631 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1631 have stock available?
Authorised distributors including Sager, Newark Electronics, RS, TTI Europe and Distrelec have stock available or on a lead time for 0031.1631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1631 often in real-time on the comparison pages.
What if I can't find stock of 0031.1631?
You can fill out our help required form which you can use to request a quote for 0031.1631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.