Status: | Unknown |
---|---|
Series: | FEF Series |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
No stock
|
Buy Now | |
Distrelec
from US$2.81
|
451
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
RS Americas
from US$3.84
|
-
|
Buy Now | |
element14
from US$2.98
|
-
|
Buy Now | |
Sager
from US$2.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | FEF Series |
Voltage Rating VAC | 250V |
Schurter Fuse Holder 5 x 20 mm 10MOhm 250V 10A Black Thermoplastic Panel Mount IP40 / IP54 | Distrelec |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
FEF FUSEHOLDER 5X20 IP 40 | Avnet America |
Shock-Safe Fuse Holder, Slotted Cap, Fingergrip, 5x20mm | Schurter 0031.1085 | RS Americas |
Fuse Holder FUSE-HOLDER FEF | Sager |
Where can I find additional details, specifications and documents for a 0031.1085?
Additional datasheets, footprints and schematics for 0031.1085 are listed on our Part Details page. You can also find images and similar parts to 0031.1085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.1085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.1085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.1085 fall under?
The 0031.1085 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.1085 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.1085 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.1085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.1085 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 0031.1085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.1085 often in real-time on the comparison pages.
What if I can't find stock of 0031.1085?
You can fill out our help required form which you can use to request a quote for 0031.1085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.