Status: | Unknown |
---|---|
Series: | 0030 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | Phenolic |
Knob / Dial Style | Ball |
Knob Diameter | 25mm |
Product Range | 0030 Series |
RoHS Compliant | Yes |
Ball Knob, Phenolic, Round Shaft, 25Mm | Newark Electronics |
Thermoset Ball Knobs | Davies Molding 0030BF | RS Americas |
Where can I find additional details, specifications and documents for a 0030BF?
Additional datasheets, footprints and schematics for 0030BF are listed on our Part Details page. You can also find images and similar parts to 0030BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0030BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0030BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0030BF fall under?
The 0030BF is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 0030BF when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0030BF you can contact the distributor directly for product support, shipping queries etc.
Is the 0030BF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0030BF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0030BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0030BF often in real-time on the comparison pages.
What if I can't find stock of 0030BF?
You can fill out our help required form which you can use to request a quote for 0030BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.