0030 Knobs & Accessories by Davies Molding LLC

KNOB, BALL, PHENOLIC, 1", BLACK

Status: Unknown
Series: 0030 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$153.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.11
-
Buy Now
Logo for element14
element14
from US$0.88
-
Buy Now

Specifications

Shaft Type Threaded Shaft
Shaft Diameter 0.25"
Knob Material Phenolic
Knob / Dial Style Ball
Knob Diameter 1"
Product Range 0030 Series
RoHS Compliant Yes

Alternative Descriptions

Knob, Ball, Phenolic, 1", Black | Newark Electronics
KNOB | RS Americas


0030 Tools & Production Supplies by Heyco Products

PLIERS & TWEEZERS R 30 PLIERS HEYCO #0030

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Original Strain Relief Bushing Assembly Pliers | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0030?

Additional datasheets, footprints and schematics for 0030 are listed on our Part Details page. You can also find images and similar parts to 0030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0030 fall under?

The 0030 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 0030 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0030 you can contact the distributor directly for product support, shipping queries etc.

Is the 0030 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0030 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 0030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0030 often in real-time on the comparison pages.

What if I can't find stock of 0030?

You can fill out our help required form which you can use to request a quote for 0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay