Status: | Unknown |
---|---|
Series: | Unitronic LiYY Series |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$327.64
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
246
in stock
|
Buy Now | |
element14
from US$1,437.92
|
112
in stock
|
Buy Now | |
Farnell
from US$141.54
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$181.95
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$2.97
|
-
|
Buy Now | |
RS Americas
from US$169.01
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 14Core |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.34mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.25mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 8.8mm |
Voltage Rating | 500V |
Product Range | Unitronic LiYY Series |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -30°C |
Wire | Transfer Multisort Elektronik |
CABLE, LIYY, 14CORE, 0.34MM, 50M | element14 |
LIYY CABLE 14X0,34MM | RS |
Multicore Cable, 14Core, 100M, 22Awg Rohs Compliant: Yes |Lapp Kabel 0028414 | Newark Electronics |
LappKabel 0028414 LiYY Pebble Grey Data Cable 14 x 0.34mm² | Rapid Electronics |
Cable, Flexible, UNITRONIC LiYY, 22 AWG/14C, 250V, CE | Lapp Group 0028414 | RS Americas |
Where can I find additional details, specifications and documents for a 0028414?
Additional datasheets, footprints and schematics for 0028414 are listed on our Part Details page. You can also find images and similar parts to 0028414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0028414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0028414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0028414 fall under?
The 0028414 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0028414 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0028414 you can contact the distributor directly for product support, shipping queries etc.
Is the 0028414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0028414 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 0028414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0028414 often in real-time on the comparison pages.
What if I can't find stock of 0028414?
You can fill out our help required form which you can use to request a quote for 0028414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.