Status: | Unknown |
---|---|
Series: | Unitronic LiYY Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.90
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
928
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$40.08
|
4
in stock
|
Buy Now | |
element14
from US$43.01
|
4
in stock
|
Buy Now | |
Farnell
from US$30.82
|
4
in stock
|
Buy Now | |
RS Americas
from US$46.74
|
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 14 x 0.15mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 4mm |
Voltage Rating | 500V |
Product Range | Unitronic LiYY Series |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | +80°C |
Operating Temperature Min | -30°C |
Wire | Transfer Multisort Elektronik |
LappKabel 0028303 LiYY Pebble Grey Data Cable 3 x 0.25mm² | Rapid Electronics |
UNITRONIC LIYY 3X0.25 | RS |
Multicore Cable, 3Core, 100M, 24Awg Rohs Compliant: Yes |Lapp Kabel 0028303 | Newark Electronics |
MULTICORE CABLE, 3CORE, 100M, 24AWG | element14 |
Cable, Flexible, UNITRONIC LiYY, 24 AWG/3C, 250V, CE | Lapp Group 0028303 | RS Americas |
Where can I find additional details, specifications and documents for a 0028303?
Additional datasheets, footprints and schematics for 0028303 are listed on our Part Details page. You can also find images and similar parts to 0028303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0028303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0028303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0028303 fall under?
The 0028303 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0028303 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0028303 you can contact the distributor directly for product support, shipping queries etc.
Is the 0028303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0028303 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 0028303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0028303 often in real-time on the comparison pages.
What if I can't find stock of 0028303?
You can fill out our help required form which you can use to request a quote for 0028303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.