0027959 Part Information

Details for 0027959 by LAPP Group

Cable, Wire & Cable Assemblies > Multiconductor Cable

Part Downloads

Part Specifications

Cable Shielding Screened
No. of Cores 6Core
Wire Gauge -
Conductor Area CSA 1.5mm²
Reel Length (Imperial) 164.04ft
Reel Length (Metric) 50m
Jacket Colour Orange
No. of Max Strands x Strand Size -
Conductor Material Copper
Jacket Material PU
External Diameter 11.6mm
Voltage Rating 1kV
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 4 Core 1.5mm² + 1 Pr 1.5mm²
RoHS Compliant

Alternative Part Descriptions

  • Multicore Screened Cable, Servo, 6 Core, 1.5 mm , 164.04 ft, 50 m RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0027959?

Additional datasheets, footprints and schematics for 0027959 are listed in our Part Details tab. You can also find the 0027959 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0027959 in the Pricing & Inventory tab next to part details. You can view 0027959 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0027959 fall under?

The 0027959 is listed under LAPP Group Parts.

Can I view similar or alternative parts?

You can view similar parts to 0027959 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0027959 you can contact the distributor directly for product support, shipping queries etc.

Is the 0027959 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0027959 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0027959.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0027959 often in real-time on the comparison pages.

What if I can't find stock of 0027959?

You can fill out our help required form which you can use to request a quote for 0027959 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0027959

Loading...
Loading Results for 0027959
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us