0027563 Part Information

Details for 0027563 by LAPP Group

LAPP Group Parts

Part Downloads

Part Specifications

Cable Shielding Unscreened
No. of Cores 5Core
Wire Gauge 18AWG
Conductor Area CSA 1mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 56 x 0.15mm
Conductor Material Copper
Jacket Material PU
External Diameter 8.1mm
Voltage Rating 500V
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 56 / 0.15mm
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Outer Diameter 8.1mm
Secondary Insulation Colour Grey
Secondary Insulation Material Polyurethene
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0027563?

Additional datasheets, footprints and schematics for 0027563 are listed in our Part Details tab. You can also find the 0027563 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0027563 in the Pricing & Inventory tab next to part details. You can view 0027563 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0027563 fall under?

The 0027563 is listed under LAPP Group Parts.

Can I view similar or alternative parts?

You can view similar parts to 0027563 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0027563 you can contact the distributor directly for product support, shipping queries etc.

Is the 0027563 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0027563 have stock available?

There is no stock from authorised distributors for 0027563.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0027563 often in real-time on the comparison pages.

What if I can't find stock of 0027563?

You can fill out our help required form which you can use to request a quote for 0027563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0027563

Loading...
Loading Results for 0027563
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us