0027562 Part Information

Details for 0027562 by LAPP Group

LAPP Group Parts

Part Downloads

Part Specifications

Cable Shielding Unscreened
No. of Cores 4Core
Wire Gauge 18AWG
Conductor Area CSA 1mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 56 x 0.15mm
Conductor Material Copper
Jacket Material PU
External Diameter 7.5mm
Voltage Rating 500V
Product Range 4 Core Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 56 / 0.15mm
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Outer Diameter 7.5mm
Secondary Insulation Colour Grey
Secondary Insulation Material Polyurethene
RoHS Compliant

Alternative Part Descriptions

  • Multicore Unscreened Cable, Hi Flex, Per M, 4 Core, 18 AWG, 1 mm , 56 x 0.15mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0027562?

Additional datasheets, footprints and schematics for 0027562 are listed in our Part Details tab. You can also find the 0027562 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0027562 in the Pricing & Inventory tab next to part details. You can view 0027562 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0027562 fall under?

The 0027562 is listed under LAPP Group Parts.

Can I view similar or alternative parts?

You can view similar parts to 0027562 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0027562 you can contact the distributor directly for product support, shipping queries etc.

Is the 0027562 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0027562 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0027562.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0027562 often in real-time on the comparison pages.

What if I can't find stock of 0027562?

You can fill out our help required form which you can use to request a quote for 0027562 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0027562

Loading...
Loading Results for 0027562
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us