0027548 LAPP Group Parts by LAPP Group

CABLE HI FLEX 5CORE 0.75MM PER M

Status: Unknown
Series: 5 Core Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.95

Distributor Stock
Logo for Farnell
Farnell
from US$5.96
37
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.95
105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.04
37
in stock
Buy Now
Logo for element14
element14
from US$6.46
37
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$268.92
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 5Core
Wire Gauge 19AWG
Conductor Area CSA 0.75mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 42 x 0.15mm
Conductor Material Copper
Jacket Material PU
External Diameter 7.6mm
Voltage Rating 500V
Product Range 5 Core Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 42 / 0.15mm
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Outer Diameter 7.6mm
Secondary Insulation Colour Grey
Secondary Insulation Material Polyurethene

Alternative Descriptions

Wire: control cable | Transfer Multisort Elektronik
Multiconductor Unshielded Cable, Hi Flex, Per M, 5, 19 Awg, 0.75 Mm , 42 X 0.15Mm Rohs Compliant: Yes |Lapp Kabel 0027548 | Newark Electronics
CABLE, HI FLEX, 5CORE, 0.75MM, PER M | element14
CABLE, HI FLEX, 5CORE, 0.75MM, PER M | Farnell
OLFLEX FD 855 P Halogen-Free Flex Cable, 19Awg/5c, Polyurethane, Gray | Lapp Group 0027548 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0027548?

Additional datasheets, footprints and schematics for 0027548 are listed on our Part Details page. You can also find images and similar parts to 0027548 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0027548 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0027548 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0027548 fall under?

The 0027548 is listed under LAPP Group Parts.

Can I view similar or alternative parts?

You can view similar parts to 0027548 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0027548 you can contact the distributor directly for product support, shipping queries etc.

Is the 0027548 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0027548 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0027548.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0027548 often in real-time on the comparison pages.

What if I can't find stock of 0027548?

You can fill out our help required form which you can use to request a quote for 0027548 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay