Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.37
Wire Gauge | 24AWG |
---|---|
Impedance | 100ohm |
Jacket Color | White |
No. of Max Strands x Strand Size | 19 x 36AWG |
Jacket Material | FEP |
RoHS Compliant | Yes |
Twinax Cable, 24Awg, White, Per Ft | Newark Electronics |
0024A0024-9X 100 OHM 24AWG | TTI Europe |
469411-000 9-1193517-2 | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 0024A0024-9X?
Additional datasheets, footprints and schematics for 0024A0024-9X are listed on our Part Details page. You can also find images and similar parts to 0024A0024-9X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0024A0024-9X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0024A0024-9X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0024A0024-9X fall under?
The 0024A0024-9X is listed under Cable, Wire & Cable Assemblies > Twinaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 0024A0024-9X when available in the Twinaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0024A0024-9X you can contact the distributor directly for product support, shipping queries etc.
Is the 0024A0024-9X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0024A0024-9X have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, TTI Europe, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 0024A0024-9X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0024A0024-9X often in real-time on the comparison pages.
What if I can't find stock of 0024A0024-9X?
You can fill out our help required form which you can use to request a quote for 0024A0024-9X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.