Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Transmission Distance | - |
---|---|
Module Interface | - |
Data Rate | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware - Leaf SemiPro |
Supported Devices | AFT MARC I ATI Apollo ATI CANlab and more |
Type | Leaf SemiPro |
Kvaser CAN Bus, 1 Channels, D-Sub 9 / USB, | Distrelec |
Can Module, Usb, Leaf Semipro, 1 Channel | Newark Electronics |
CAN MODULE, USB, LEAF SEMIPRO, 1 CH | element14 |
Where can I find additional details, specifications and documents for a 00242-5?
Additional datasheets, footprints and schematics for 00242-5 are listed on our Part Details page. You can also find images and similar parts to 00242-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00242-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00242-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00242-5 fall under?
The 00242-5 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 00242-5 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00242-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 00242-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00242-5 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 00242-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00242-5 often in real-time on the comparison pages.
What if I can't find stock of 00242-5?
You can fill out our help required form which you can use to request a quote for 00242-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.