002284-000 Part Information
Details for 002284-000 by TE Connectivity
Power Systems>Power Cable Accessories>Power Cable Tubing & Accessories
Part Downloads
Part Specifications
Color | Black |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 42mm |
Recovered Wall Thickness (Max) | 3.1mm |
Application Diameter (Min) | 46mm |
Expanded Inside Diameter (Min) | 140mm |
Application Diameter (Max) | 126mm |
Wall Thickness | Medium |
Cut Length | 250mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
UV-Stabilized | Yes |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Thermal Resistance | Applicable for Low Temperatures |
Emission Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Insulate, protect & seal power cable joints |
Other Colors Available | No |
Product Availability | ASIA, China, EMEA, ANZPAC, AMERICAS |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Material System | Crosslinked Polyolefin |
Shrink Ratio | < 3:1 |
Coating Style | Inline |
Adhesive Coating | Yes |
Component Design | Heat Shrink |
Environmental Resistance | Transformer Oil & Hydrocarbons |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 002284-000?
Additional datasheets, footprints and schematics for 002284-000 are listed in our Part Details tab. You can also find the 002284-000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 002284-000 in the Pricing & Inventory tab next to part details. You can view 002284-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 002284-000 fall under?
The 002284-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 002284-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 002284-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 002284-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 002284-000 have stock available?
There is no stock from authorised distributors for 002284-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 002284-000 often in real-time on the comparison pages.
What if I can't find stock of 002284-000?
You can fill out our help required form which you can use to request a quote for 002284-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.