Status: | Unknown |
---|---|
Series: | OLFLEX ROBUST 215 C Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | TPE |
External Diameter | 7.6mm |
Voltage Rating | 500V |
Product Range | OLFLEX ROBUST 215 C Series |
SVHC | No SVHC (15-Jan-2019) |
Lapp Multicore Cable, CY Copper Shield, TPE, 3x 1.5mm², 50m, Black | Distrelec |
ROBUST Food Grade Screened 3C 1.5 Cable | RS |
Shld Flex Cable, 3Cond, 1.5Mm2, 50M | Newark Electronics |
SHLD FLEX CABLE, 3COND, 1.5MM2, 50M | element14 |
Where can I find additional details, specifications and documents for a 0022750?
Additional datasheets, footprints and schematics for 0022750 are listed on our Part Details page. You can also find images and similar parts to 0022750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0022750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0022750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0022750 fall under?
The 0022750 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0022750 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0022750 you can contact the distributor directly for product support, shipping queries etc.
Is the 0022750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0022750 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0022750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0022750 often in real-time on the comparison pages.
What if I can't find stock of 0022750?
You can fill out our help required form which you can use to request a quote for 0022750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.