Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0021036039,
2-1201379-8 |
No distributors results available
Fluid Type | Water, Typical Automotive Fluids |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 2.4mm, .094in |
Cut Length | 2.362in, 60mm |
Expanded Inside Diameter (Min) | .433in, 11mm |
Recovered Wall Thickness (Tolerance) | .071in, 1.8mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Wall Type | Dual |
Product Family | RBK-ILS |
Recovery Temperature | 110°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids |
Shrink Temperature (Min) | 135°C |
Fluid Resistance | Moisture/Spray Protection |
Operating Temperature Range | -40 – 125°C |
Where can I find additional details, specifications and documents for a 0021036039?
Additional datasheets, footprints and schematics for 0021036039 are listed on our Part Details page. You can also find images and similar parts to 0021036039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0021036039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0021036039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0021036039 fall under?
The 0021036039 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0021036039 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0021036039 you can contact the distributor directly for product support, shipping queries etc.
Is the 0021036039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0021036039 have stock available?
There is no stock from authorised distributors for 0021036039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0021036039 often in real-time on the comparison pages.
What if I can't find stock of 0021036039?
You can fill out our help required form which you can use to request a quote for 0021036039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.