0021036036 Heat Shrink Tubing by TE Connectivity

RBK-ILS-125-NR3-0-80MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 0021036036,
2-1200982-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Material Irradiated Modified Polyolefin
Color Black
Fluid Type Typical Automotive Fluids, Water
Flexibility Semi-Rigid
Shrink Ratio 4:1
Recovered Inside Diameter (Max) 2.4mm, .094in
Cut Length 3.15in, 80mm
Recovered Wall Thickness (Tolerance) .071in, 1.8mm
Expanded Inside Diameter (Min) .433in, 11mm
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region EMEA, Asia
Product Family RBK-ILS
Wall Type Dual
Recovery Temperature 110°C
Flammability Flame-Retardant
Resistant To Abrasion, Fluids
Shrink Temperature (Min) 135°C
Operating Temperature Range -40 – 125°C
Fluid Resistance Moisture/Spray Protection


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0021036036?

Additional datasheets, footprints and schematics for 0021036036 are listed on our Part Details page. You can also find images and similar parts to 0021036036 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0021036036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0021036036 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0021036036 fall under?

The 0021036036 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 0021036036 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0021036036 you can contact the distributor directly for product support, shipping queries etc.

Is the 0021036036 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0021036036 have stock available?

There is no stock from authorised distributors for 0021036036.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0021036036 often in real-time on the comparison pages.

What if I can't find stock of 0021036036?

You can fill out our help required form which you can use to request a quote for 0021036036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay