0021036034

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0021036034
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0021036034
Series Information for 0021036034 - TE Connectivity
  • Status: Active
  • Aliases: 0021036034, 1200078-1
  • Product Code: C184
  • Global Product Line: 766
  • GPL Description: Appliances

Description

RBK-ILS-125-NR3-0-40MM

Specifications

Color:
Black
Material:
Irradiated Modified Polyolefin
Fluid Type:
Typical Automotive Fluids, Water
Shrink Ratio:
4:1
Flexibility:
Semi-Rigid
Expanded Inside Diameter (Min):
.433in, 11mm
Recovered Inside Diameter (Max):
2.4mm, .094in
Cut Length:
40mm, 1.575in
Recovered Wall Thickness (Tolerance):
.071in, 1.8mm
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Piece
Applicable Region:
Asia, EMEA
Wall Type:
Dual
Product Family:
RBK-ILS
Resistant To:
Abrasion, Fluids
Recovery Temperature:
110°C
Flammability:
Flame-Retardant
Fluid Resistance:
Moisture/Spray Protection
Shrink Temperature (Min):
135°C
Operating Temperature Range:
-40 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability