Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0021036031,
2-1190016-2 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.08
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Typical Automotive Fluids, Water |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Inside Diameter (Max) | 2.4mm, .094in |
Expanded Inside Diameter (Min) | .433in, 11mm |
Recovered Wall Thickness (Tolerance) | .071in, 1.8mm |
Cut Length | 30mm, 1.181in |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | RBK-ILS |
Fluid Resistance | Moisture/Spray Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 135°C |
Operating Temperature Range | -40 – 125°C |
Resistant To | Fluids, Abrasion |
Heat Shrink Tubing & Sleeves RBK-ILS-125-NR3-0-30MM | Sager |
Where can I find additional details, specifications and documents for a 0021036031?
Additional datasheets, footprints and schematics for 0021036031 are listed on our Part Details page. You can also find images and similar parts to 0021036031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0021036031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0021036031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0021036031 fall under?
The 0021036031 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0021036031 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0021036031 you can contact the distributor directly for product support, shipping queries etc.
Is the 0021036031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0021036031 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0021036031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0021036031 often in real-time on the comparison pages.
What if I can't find stock of 0021036031?
You can fill out our help required form which you can use to request a quote for 0021036031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.