Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
001885-000,
2-1190014-0 |
Lead Stranding | Stranded |
---|---|
Pre-Installed Lead | No |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Jacket Outside Diameter | .235in, 5.95mm |
Expanded Inside Diameter (Min) | 6.45in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Government Qualified | No |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator Type | None |
Temperature Indicator | None |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing ST63-4-00 | Sager |
Where can I find additional details, specifications and documents for a 001885-000?
Additional datasheets, footprints and schematics for 001885-000 are listed on our Part Details page. You can also find images and similar parts to 001885-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 001885-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 001885-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 001885-000 fall under?
The 001885-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 001885-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 001885-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 001885-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 001885-000 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Avnet America, Sager and Farnell have stock available or on a lead time for 001885-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 001885-000 often in real-time on the comparison pages.
What if I can't find stock of 001885-000?
You can fill out our help required form which you can use to request a quote for 001885-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.