Status: | Unknown |
---|---|
Series: | OLFLEX CLASSIC 100 SY Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 13.9mm |
Voltage Rating | 750V |
Product Range | OLFLEX CLASSIC 100 SY Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | SY |
Wire | Transfer Multisort Elektronik |
Shld Flex Cable, 4Cond, 2.5Mm2, 50M | Newark Electronics |
SHLD FLEX CABLE, 4COND, 2.5MM2, 50M | element14 |
Olflex 100Sy Flex Control Cable W/Steelbraid, 14Awg/4C, Pvc, Transparent | Lapp Group 00160893 | RS Americas |
Where can I find additional details, specifications and documents for a 00160893?
Additional datasheets, footprints and schematics for 00160893 are listed on our Part Details page. You can also find images and similar parts to 00160893 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00160893 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00160893 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00160893 fall under?
The 00160893 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 00160893 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00160893 you can contact the distributor directly for product support, shipping queries etc.
Is the 00160893 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00160893 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 00160893.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00160893 often in real-time on the comparison pages.
What if I can't find stock of 00160893?
You can fill out our help required form which you can use to request a quote for 00160893 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.