Status: | Unknown |
---|---|
Series: | OLFLEX CLASSIC 100 SY Series |
RoHS: | Unknown |
Prices starting from US$3.36
Cable Shielding | Screened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Transparent |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 12.6mm |
Voltage Rating | 750V |
Product Range | OLFLEX CLASSIC 100 SY Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | SY |
Wire | Transfer Multisort Elektronik |
CONTROL CABLE OLFLEX SY,3x2.5sq.mm 50m | RS |
Shld Flex Cable, 3Cond, 2.5Mm2, 50M | Newark Electronics |
Olflex 100Sy Flex Control Cable W/Steelbraid, 14Awg/3C, Pvc, Transparent | Lapp Group 0016088 | RS Americas |
SHLD FLEX CABLE, 3COND, 2.5MM2, 50M | element14 |
Where can I find additional details, specifications and documents for a 0016088?
Additional datasheets, footprints and schematics for 0016088 are listed on our Part Details page. You can also find images and similar parts to 0016088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0016088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0016088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0016088 fall under?
The 0016088 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0016088 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0016088 you can contact the distributor directly for product support, shipping queries etc.
Is the 0016088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0016088 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 0016088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0016088 often in real-time on the comparison pages.
What if I can't find stock of 0016088?
You can fill out our help required form which you can use to request a quote for 0016088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.