0016020115 Connectors by Molex

CONTACT PIN 22AWG CRIMP

Status: Unknown
Series: SL 70021 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Heilind Electronics Heilind Electronics
34,281 units
Buy Now
Logo for Avnet America Avnet America
31,976 units
Buy Now
Logo for Sager Sager
15,100 units
Buy Now
Logo for Newark Electronics Newark Electronics
11,864 units
Buy Now
Logo for element14 element14
11,864 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
5,713 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
807 units
Buy Now
Logo for Chip One Stop Chip One Stop
311 units
Buy Now
Logo for Avnet Asia Avnet Asia
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range SL 70021 Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Gold Plated Contacts
For Use With Molex 70066 & 70107 Series Housing Connectors
Wire Size AWG Min 24AWG
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SL TERM CRP M 15 SAU 22-24 LOO | Heilind Electronics
Contact PIN Crimp ST Cable Mount Bag | Avnet America
Headers & Wire Housings SL Male Crp Term 22-24awg 15Au Lse | Sager
CONTACT, PIN, 22AWG, CRIMP | Newark Electronics

More Parts in PCB Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0016020115?

Additional datasheets, footprints and schematics for 0016020115 are listed on our Part Details page. You can also find images and similar parts to 0016020115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0016020115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0016020115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0016020115 fall under?

The 0016020115 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0016020115 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0016020115 you can contact the distributor directly for product support, shipping queries etc.

Is the 0016020115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0016020115 have stock available?

Authorised distributors including Heilind Electronics, Avnet America, Sager, Newark Electronics and element14 have stock available or on a lead time for 0016020115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0016020115 often in real-time on the comparison pages.

What if I can't find stock of 0016020115?

You can fill out our help required form which you can use to request a quote for 0016020115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay