Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 4 x 1.5mm² |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 11.3mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Braided Shield |
Conductor Make-up | 4 G 1.5mm² |
External Length / Height | 1m |
Outer Diameter | 11.3mm |
Secondary Insulation Material | PVC |
Test Voltage | 3000V |
Wire Size | 16AWG |
Multiconductor Shielded Cable, Lflexr Cy, Per M, 4, 16 Awg, 1.5 Mm , 4 X 1.5Mm Rohs Compliant: Yes |Lapp Kabel 0015804 | Newark Electronics |
CABLE, CTRL CY, 4 CORE, 1.5MM, PER M | element14 |
Wire | Transfer Multisort Elektronik |
Cable Olflex 150CY Quattro4x1.5sq.mm 50m | RS |
Lapp Multicore Cable, CY Copper Shield, PVC, 4x 1.5mm², 50m, Grey | Distrelec |
OLFLEX 150 CY Flex Control Cable, 16Awg/4c, PVC, Gray | Lapp Group 0015804 | RS Americas |
Where can I find additional details, specifications and documents for a 0015804?
Additional datasheets, footprints and schematics for 0015804 are listed on our Part Details page. You can also find images and similar parts to 0015804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0015804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0015804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0015804 fall under?
The 0015804 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0015804 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0015804 you can contact the distributor directly for product support, shipping queries etc.
Is the 0015804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0015804 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0015804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0015804 often in real-time on the comparison pages.
What if I can't find stock of 0015804?
You can fill out our help required form which you can use to request a quote for 0015804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.