0015405 Part Information
Details for 0015405 by LAPP Group
LAPP Group Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 208.4800 |
5 | 204.3100 |
10 | 200.1400 |
Stock Information
Details
Part Downloads
Part Specifications
Cable Shielding | Unscreened |
No. of Cores | 5Core |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 5 x 2.5mm² |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 11.8mm |
Voltage Rating | 600V |
Product Range | 5 Core Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 5 G 2.5mm² |
External Length / Height | 1m |
Outer Diameter | 11.8mm |
Secondary Insulation Material | PVC |
Test Voltage | 3000V |
Wire Size | 14AWG |
Alternative Part Descriptions
- Multiconductor Unshielded Cable, lflexr, Per M, 5, 14 AWG, 2.5 mm , 5 x 2.5mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0015405?
Additional datasheets, footprints and schematics for 0015405 are listed in our Part Details tab. You can also find the 0015405 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0015405 in the Pricing & Inventory tab next to part details. You can view 0015405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0015405 fall under?
The 0015405 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0015405 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0015405 you can contact the distributor directly for product support, shipping queries etc.
Is the 0015405 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0015405 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0015405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0015405 often in real-time on the comparison pages.
What if I can't find stock of 0015405?
You can fill out our help required form which you can use to request a quote for 0015405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.