0015305 Part Information

Details for 0015305 by Boca Semiconductor Corp

Alternative Part Descriptions

  • FLEX 150 5G1,5 | Newark Electronics

Details for 0015305 by LAPP Group

LAPP Group Parts

Part Downloads

Part Specifications

Cable Shielding Unscreened
No. of Cores 5Core
Wire Gauge 16AWG
Conductor Area CSA 1.5mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 5 x 1.5mm²
Conductor Material Copper
Jacket Material PVC
External Diameter 10mm
Voltage Rating 600V
Product Range 5 Core Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 5 G 1.5mm²
External Length / Height 1m
Outer Diameter 10mm
Secondary Insulation Material PVC
Test Voltage 3000V
Wire Size 16AWG
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0015305?

Additional datasheets, footprints and schematics for 0015305 are listed in our Part Details tab. You can also find the 0015305 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0015305 in the Pricing & Inventory tab next to part details. You can view 0015305 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0015305 fall under?

The 0015305 is listed under .

Can I view similar or alternative parts?

You can view similar parts to 0015305 when available in the range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0015305 you can contact the distributor directly for product support, shipping queries etc.

Is the 0015305 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0015305 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0015305.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0015305 often in real-time on the comparison pages.

What if I can't find stock of 0015305?

You can fill out our help required form which you can use to request a quote for 0015305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0015305

Loading...
Loading Results for 0015305
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us