0015205 LAPP Group Parts by LAPP Group

CABLE CTRL 5 CORE 1MM PER M

Status: Unknown
Series: 5 Core Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.18

Distributor Stock
Logo for RS
RS
from US$149.69
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.56
63
in stock
Buy Now
Logo for element14
element14
from US$3.79
63
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.06
63
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.18
29
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.88
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$149.73
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 5Core
Wire Gauge 18AWG
Conductor Area CSA 1mm²
Reel Length (Imperial) -
Reel Length (Metric) -
Jacket Colour Grey
No. of Max Strands x Strand Size 5 x 1mm²
Conductor Material Copper
Jacket Material PVC
External Diameter 8.7mm
Voltage Rating 600V
Product Range 5 Core Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 5 G 1mm²
External Length / Height 1m
Outer Diameter 8.7mm
Secondary Insulation Material PVC
Test Voltage 3000V
Wire Size 18AWG

Alternative Descriptions

Multicore Unscreened Cable, Lflexr, Per M, 5 Core, 18 Awg, 1 Mm , 5 X 1Mm Rohs Compliant: Yes |Lapp Kabel 0015205 | Newark Electronics
CABLE, CTRL, 5 CORE, 1MM, PER M | element14
Wire | Transfer Multisort Elektronik
Cable Olflex 150 Quattro ,5x1sq.mm 50m | RS
Lapp Multicore Cable, YY Unshielded, PVC, 5x 1mm², 50m, Grey | Distrelec
OLFLEX 150 Flex Control Cable, 18Awg/5c, PVC, Gray | Lapp Group 0015205 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0015205?

Additional datasheets, footprints and schematics for 0015205 are listed on our Part Details page. You can also find images and similar parts to 0015205 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0015205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0015205 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0015205 fall under?

The 0015205 is listed under LAPP Group Parts.

Can I view similar or alternative parts?

You can view similar parts to 0015205 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0015205 you can contact the distributor directly for product support, shipping queries etc.

Is the 0015205 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0015205 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0015205.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0015205 often in real-time on the comparison pages.

What if I can't find stock of 0015205?

You can fill out our help required form which you can use to request a quote for 0015205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay