Status: | Unknown |
---|---|
Series: | 4 Core Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.33
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
84
in stock
|
Buy Now | |
element14
from US$1.79
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
47
in stock
|
Buy Now | |
Farnell
from US$1.78
|
47
in stock
|
Buy Now | |
RS Americas
from US$112.98
|
1
in stock
|
Buy Now | |
Distrelec
from US$2.37
|
1
in stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 18AWG |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 4 x 1mm² |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 7.7mm |
Voltage Rating | 600V |
Product Range | 4 Core Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 4 G 1.0mm² |
External Length / Height | 1m |
Outer Diameter | 7.7mm |
Secondary Insulation Material | PVC |
Test Voltage | 3000V |
Wire Size | 18AWG |
Wire | Transfer Multisort Elektronik |
CABLE, CTRL, 4 CORE, 1MM, PER M | element14 |
Multiconductor Unshielded Cable, Lflexr, Per M, 4, 18 Awg, 1 Mm , 4 X 1Mm Rohs Compliant: Yes |Lapp Kabel 0015204 | Newark Electronics |
Cable Olflex 150 Quattro ,4x1sq.mm 100m | RS |
OLFLEX 150 Flex Control Cable, 18Awg/4c, PVC, Gray | Lapp Group 0015204 | RS Americas |
Lapp Multicore Cable, YY Unshielded, PVC, 4x 1mm², 100m, Grey | Distrelec |
Where can I find additional details, specifications and documents for a 0015204?
Additional datasheets, footprints and schematics for 0015204 are listed on our Part Details page. You can also find images and similar parts to 0015204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0015204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0015204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0015204 fall under?
The 0015204 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0015204 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0015204 you can contact the distributor directly for product support, shipping queries etc.
Is the 0015204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0015204 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 0015204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0015204 often in real-time on the comparison pages.
What if I can't find stock of 0015204?
You can fill out our help required form which you can use to request a quote for 0015204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.