0012644 Part Information
Details for 0012644 by LAPP Group
LAPP Group Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 110.7200 |
Stock Information
Details
Part Downloads
Part Specifications
Cable Shielding | Screened |
No. of Cores | 7Core |
Wire Gauge | 19AWG |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Blue |
No. of Max Strands x Strand Size | 7 x 0.75mm² |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 8.3mm |
Voltage Rating | 50VAC |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bend Flexing Radius Min | 20 |
Cable Type | CY |
Conductor Make-up | 7 / 0.75mm² |
Core-Earth / Core-Core Voltage Rating | < |
External Length / Height | 1m |
Flexing Temperature Max | 70°C |
Flexing Temperature Min | -5°C |
Installed Bend Radius Min | 6 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Outer Diameter | 8.3mm |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | PVC |
Test Voltage | 3000V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0012644?
Additional datasheets, footprints and schematics for 0012644 are listed in our Part Details tab. You can also find the 0012644 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0012644 in the Pricing & Inventory tab next to part details. You can view 0012644 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0012644 fall under?
The 0012644 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0012644 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0012644 you can contact the distributor directly for product support, shipping queries etc.
Is the 0012644 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0012644 have stock available?
There is no stock from authorised distributors for 0012644.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0012644 often in real-time on the comparison pages.
What if I can't find stock of 0012644?
You can fill out our help required form which you can use to request a quote for 0012644 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.