0012643 Part Information

Details for 0012643 by LAPP Group

LAPP Group Parts

Part Downloads

Part Specifications

Cable Shielding Screened
No. of Cores 5Core
Wire Gauge 19AWG
Conductor Area CSA 0.75mm²
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
Jacket Colour Blue
No. of Max Strands x Strand Size 5 x 0.75mm²
Conductor Material Copper
Jacket Material PVC
External Diameter 7.7mm
Voltage Rating 50VAC
Product Range -
SVHC No SVHC (15-Jan-2019)
Bend Flexing Radius Min 20
Cable Type Braided Shield
Conductor Make-up 5 / 0.75 mm²
Core-Earth / Core-Core Voltage Rating <
Flexing Temperature Max 70°C
Flexing Temperature Min -5°C
Installed Bend Radius Min 6
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Outer Diameter 7.7mm
Secondary Insulation Colour Blue
Secondary Insulation Material PVC
Test Voltage 3000V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0012643?

Additional datasheets, footprints and schematics for 0012643 are listed in our Part Details tab. You can also find the 0012643 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0012643 in the Pricing & Inventory tab next to part details. You can view 0012643 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0012643 fall under?

The 0012643 is listed under LAPP Group Parts.

Can I view similar or alternative parts?

You can view similar parts to 0012643 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0012643 you can contact the distributor directly for product support, shipping queries etc.

Is the 0012643 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0012643 have stock available?

There is no stock from authorised distributors for 0012643.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0012643 often in real-time on the comparison pages.

What if I can't find stock of 0012643?

You can fill out our help required form which you can use to request a quote for 0012643 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0012643

Loading...
Loading Results for 0012643
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us