Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 19AWG |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Blue |
No. of Max Strands x Strand Size | 4 x 0.75mm² |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 7mm |
Voltage Rating | 50VAC |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bend Flexing Radius Min | 20 |
Cable Type | CY |
Conductor Make-up | 4 / 0.75mm² |
Core-Earth / Core-Core Voltage Rating | < |
External Length / Height | 1m |
Flexing Temperature Max | 70°C |
Flexing Temperature Min | -5°C |
Installed Bend Radius Min | 6 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Outer Diameter | 7mm |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | PVC |
Test Voltage | 3000V |
Wire | Transfer Multisort Elektronik |
Multicore Screened Cable, Control, Per M, 4 Core, 19 Awg, 0.75 Mm , 4 X 0.75Mm Rohs Compliant: Yes |Lapp Kabel 0012642 | Newark Electronics |
CABLE, CTRL, IN/SF, 4CORE, 0.75, PER M | element14 |
CABLE, CTRL, IN/SF, 4CORE, 0.75, PER M | Farnell |
Where can I find additional details, specifications and documents for a 0012642?
Additional datasheets, footprints and schematics for 0012642 are listed on our Part Details page. You can also find images and similar parts to 0012642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0012642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0012642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0012642 fall under?
The 0012642 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0012642 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0012642 you can contact the distributor directly for product support, shipping queries etc.
Is the 0012642 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0012642 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0012642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0012642 often in real-time on the comparison pages.
What if I can't find stock of 0012642?
You can fill out our help required form which you can use to request a quote for 0012642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.