Status: | Unknown |
---|---|
Series: | OLFLEX 450 P Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 5Core |
Wire Gauge | - |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Yellow |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PU |
External Diameter | 13.6mm |
Voltage Rating | 500V |
Product Range | OLFLEX 450 P Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
Lapp Multicore Cable, YY Unshielded, Polyurethane (PUR), 5x 2.5mm², 50m, Yellow | Distrelec |
ÖLFLEX 450P Handheld Devices 5core 2.5mm | RS |
Unshld Flex Cable, 5Cond, 2.5Mm2, 50M | Newark Electronics |
UNSHLD FLEX CABLE, 5COND, 2.5MM2, 50M | element14 |
Where can I find additional details, specifications and documents for a 00123043?
Additional datasheets, footprints and schematics for 00123043 are listed on our Part Details page. You can also find images and similar parts to 00123043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00123043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00123043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00123043 fall under?
The 00123043 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 00123043 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00123043 you can contact the distributor directly for product support, shipping queries etc.
Is the 00123043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00123043 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 00123043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00123043 often in real-time on the comparison pages.
What if I can't find stock of 00123043?
You can fill out our help required form which you can use to request a quote for 00123043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.