Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Plating | Gold Plated Contacts |
---|---|
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 18AWG |
RoHS Compliant | Yes |
CONTACT PIN CRIMP SZ 20 | PEI-Genesis |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
CONTACT MALE #20 | Amphenol Pcd 00110420002 | RS Americas |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 00110420002?
Additional datasheets, footprints and schematics for 00110420002 are listed on our Part Details page. You can also find images and similar parts to 00110420002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00110420002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00110420002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00110420002 fall under?
The 00110420002 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 00110420002 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00110420002 you can contact the distributor directly for product support, shipping queries etc.
Is the 00110420002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00110420002 have stock available?
Authorised distributors including TTI Europe, PEI-Genesis, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 00110420002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00110420002 often in real-time on the comparison pages.
What if I can't find stock of 00110420002?
You can fill out our help required form which you can use to request a quote for 00110420002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.