Status: | Unknown |
---|---|
Series: | Clipper Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40mm |
External Width - Metric | 60mm |
External Depth - Metric | 18.5mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.57" |
External Width - Imperial | 2.36" |
External Depth - Imperial | 0.73" |
Product Range | Clipper Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Handheld, Abs, Black | Newark Electronics |
enclosure-RAL 9005 black ABS plastic, removable front panel,1.57"Lx2.36"Wx.73"H | Hammond Manufacturing 001100 | RS Americas |
Where can I find additional details, specifications and documents for a 001100?
Additional datasheets, footprints and schematics for 001100 are listed on our Part Details page. You can also find images and similar parts to 001100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 001100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 001100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 001100 fall under?
The 001100 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 001100 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 001100 you can contact the distributor directly for product support, shipping queries etc.
Is the 001100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 001100 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 001100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 001100 often in real-time on the comparison pages.
What if I can't find stock of 001100?
You can fill out our help required form which you can use to request a quote for 001100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.