Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | Hose Clamp |
---|---|
Clip Diameter | 12mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS EN |
Body Plating | Zinc |
Box Quantity | 10 |
Cable Diameter Max | 60mm |
Coating | Zinc |
Colour | Silver |
External Length / Height | 9mm |
Fastener Material | Steel |
Fastener Plating | Bright Zinc |
Fixing Style | Hose Clip |
Material | Steel |
Pack Quantity | 10 |
Safety Category | BS5315 |
Torque | 12N-m |
Worm Drive Hose Clip Mild Stl 9.5-12mm | RS |
JubileeĀ® 000MS Clip 000 Mild Steel 9.5-12mm | Rapid Electronics |
HOSE CLIP, ZINC PLATED 9.5-12MM PK10 | Farnell |
Where can I find additional details, specifications and documents for a 000MS?
Additional datasheets, footprints and schematics for 000MS are listed on our Part Details page. You can also find images and similar parts to 000MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000MS fall under?
The 000MS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 000MS when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000MS you can contact the distributor directly for product support, shipping queries etc.
Is the 000MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000MS have stock available?
Authorised distributors including RS, Rapid Electronics and Farnell have stock available or on a lead time for 000MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000MS often in real-time on the comparison pages.
What if I can't find stock of 000MS?
You can fill out our help required form which you can use to request a quote for 000MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.