000938N001

Power Systems

> Power Cable Accessories

> Power Cable Breakouts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 000938N001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 000938N001
Series Information for 000938N001 - TE Connectivity
  • Status: Active
  • Aliases: 9-1899328-4, 402W526/S (S5)
  • Product Code: C571
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

402W526/S(S5)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Number of Branches/Legs:
3
Wall Thickness:
Thick/Heavy
Overall Length:
205mm
Recovered Inside Diameter (Max) (Body):
28mm
Application Diameter (Max) (Leg):
40mm
Body Length:
90mm
Expanded Inside Diameter (Min) (Body):
95mm
Recovered Wall Thickness (Max) (Body):
3.5mm
Expanded Inside Diameter (Min) (Leg):
44mm
Application Diameter (Max) (Body):
86mm
Recovered Wall Thickness (Max) (Leg):
2.5mm
Application Diameter (Min) (Body):
30mm
Leg Length:
45mm
Application Diameter (Min) (Leg):
14mm
Recovered Inside Diameter (Max) (Leg):
13mm
Voltage Rating:
≤ 1kV
UL Rating:
No
CSA Certified:
No
Mechanical Reinforcement:
No
Emission Free:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
Mechanical Resistance:
Against Mechanical Impact
Marine-Offshore-Shipbuilding Certified:
No
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Other Colors Available:
No
Product Use:
Closure on power cables and telecom cables
Minimum Packaging Unit:
5
Product Availability:
AMERICAS, EMEA, ANZPAC, ASIA
Minimum Order Quantity:
5
Shrink Ratio:
< 2.5:1
Material System:
Crosslinked Polyolefin
Coating Style:
Spiral, Planar
Component Design:
Heat Shrink
Technology:
Heat Shrink
Wall Style (Excluding Adhesive):
Single
Adhesive Coating:
Yes
Product Type:
Cable Breakout Boot
Flammability:
Non-Flame-Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability