Status: | Unknown |
---|---|
Series: | Trifurcon 7258 Series |
RoHS: | Unknown |
Product Range | Trifurcon 7258 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex KK Series Crimp Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
KK 156 TERM CRP 22-26 AWG TRIF | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
KK® Trifurcon™ Crimp Terminal 7258, 22-26 AWG, Bag, Phosphor Bronze Tin (Sn) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0008520125?
Additional datasheets, footprints and schematics for 0008520125 are listed on our Part Details page. You can also find images and similar parts to 0008520125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0008520125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0008520125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0008520125 fall under?
The 0008520125 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0008520125 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0008520125 you can contact the distributor directly for product support, shipping queries etc.
Is the 0008520125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0008520125 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Power and Signal Group have stock available or on a lead time for 0008520125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0008520125 often in real-time on the comparison pages.
What if I can't find stock of 0008520125?
You can fill out our help required form which you can use to request a quote for 0008520125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.