Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Termination Method to Wire & Cable | Crimp |
PIN Contact Size 20 Crimp Straight Cable Mount | Avnet America |
TE | RS Americas |
CONTPIN | element14 |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 10 AWG Pin Gold Size 20 | Connector Contact | Part Number: 0004-058-100L | Internal Number: 0004-058-100L | 24 – 10 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 0004-058-100L?
Additional datasheets, footprints and schematics for 0004-058-100L are listed on our Part Details page. You can also find images and similar parts to 0004-058-100L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0004-058-100L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0004-058-100L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0004-058-100L fall under?
The 0004-058-100L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0004-058-100L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0004-058-100L you can contact the distributor directly for product support, shipping queries etc.
Is the 0004-058-100L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0004-058-100L have stock available?
Authorised distributors including Avnet America, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for 0004-058-100L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0004-058-100L often in real-time on the comparison pages.
What if I can't find stock of 0004-058-100L?
You can fill out our help required form which you can use to request a quote for 0004-058-100L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.