Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.40
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
423
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
27
in stock
|
Buy Now | |
Rutronik
from US$1.13
|
-
|
Buy Now | |
Newark Electronics
from US$3.33
|
-
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
element14
from US$4.52
|
-
|
Buy Now | |
Sager
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse: fuse | Transfer Multisort Elektronik |
Schurter Fuse 6.3 x 32mm, 10A, 250V, Time Lag T | Distrelec |
SPT 10A SLOW 6.3x32 Ceramic | Rutronik |
Cartridge Fuse, Time Delay, 10A, 250V | Newark Electronics |
SPT Series Time Lag 63 V 10 A ╪ 6.35 x 31.8 mm Cartridge Fuse | Future Electronics |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø6.3x32mm, 250Vac, 10.0A, Box 10 pcs | Avnet America |
Cartridge Fuses SPT 6.3X32 250V 10A | Sager |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �6.3x32mm, 250Vac, 10.0A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2534?
Additional datasheets, footprints and schematics for 0001.2534 are listed on our Part Details page. You can also find images and similar parts to 0001.2534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2534 fall under?
The 0001.2534 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0001.2534 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2534 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2534 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 0001.2534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2534 often in real-time on the comparison pages.
What if I can't find stock of 0001.2534?
You can fill out our help required form which you can use to request a quote for 0001.2534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.